Vishay Intertechnology, Inc. RES 88.9K OHM 1/4W 1% AXIAL RNC60H8892FSRE6

Description
RES 88.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.9K OHM 1/4W 1% AXIAL - RNC60H8892FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.9K OHM 1/4W 1% AXIAL
RNC60H8892FSRE6
RES 88.9K OHM 1/4W 1% AXIAL RNC60H8892FSRE6
RES 88.9Kohm 1/4W 1% AXIAL

RES 88.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8892FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8892FSRE6-ND
Through Hole Resistors RNC60H8892FSRE6-ND
88.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8892FSRE6 RNC60H8892FSRE6-ND
Product Name RES 88.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details