Vishay Intertechnology, Inc. RES 88.9K OHM 1/4W 1% AXIAL RNC60H8892FSB14

Description
RES 88.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.9K OHM 1/4W 1% AXIAL - RNC60H8892FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.9K OHM 1/4W 1% AXIAL
RNC60H8892FSB14
RES 88.9K OHM 1/4W 1% AXIAL RNC60H8892FSB14
RES 88.9Kohm 1/4W 1% AXIAL

RES 88.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8892FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8892FSB14-ND
Through Hole Resistors RNC60H8892FSB14-ND
88.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8892FSB14 RNC60H8892FSB14-ND
Product Name RES 88.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details