Vishay Intertechnology, Inc. Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H8560BRR36

Description
Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC60H8560BRR36 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It has a resistance value of 856 ohms, a power rating of 0.25 watts at 70 °C, and a maximum working voltage of 250 volts. This resistor features a tolerance of ±0.1%, making it suitable for precision applications. The operating temperature range is from -65 °C to +175 °C, ensuring reliability in extreme conditions. The resistor is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for moisture protection. It also boasts a very low noise level of -40 dB and a high insulation resistance of at least 10^11 ohms when dry. This product is ideal for applications requiring high reliability and precision, such as military and aerospace systems. The solderable and weldable leads comply with MIL-STD-1276, ensuring compatibility with various assembly processes.

Datasheet Summary
Powered by GS/AI

The RNC60H8560BRR36 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It has a resistance value of 856 ohms, a power rating of 0.25 watts at 70 °C, and a maximum working voltage of 250 volts. This resistor features a tolerance of ±0.1%, making it suitable for precision applications. The operating temperature range is from -65 °C to +175 °C, ensuring reliability in extreme conditions. The resistor is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for moisture protection. It also boasts a very low noise level of -40 dB and a high insulation resistance of at least 10^11 ohms when dry. This product is ideal for applications requiring high reliability and precision, such as military and aerospace systems. The solderable and weldable leads comply with MIL-STD-1276, ensuring compatibility with various assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H8560BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H8560BRR36
Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H8560BRR36
Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H8560BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8560BRR36-ND
Through Hole Resistors RNC60H8560BRR36-ND
856 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

856 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H8560BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H8560BRR36
Through Hole Resistors RNC60H8560BRR36
RES 856 OHM 1/4W .1% AXIAL

RES 856 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H8560BRR36 RNC60H8560BRR36-ND RNC60H8560BRR36
Product Name Res Metal Film 856 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details