Vishay Intertechnology, Inc. MF,1/4W,84.5K ,1%,50PPM,S/.001%,BULK RNC60H8452FSB14

Description
MF,1/4W,84.5K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,84.5K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,84.5K ,1%,50PPM,S/.001%,BULK - RNC60H8452FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,84.5K ,1%,50PPM,S/.001%,BULK
RNC60H8452FSB14
MF,1/4W,84.5K ,1%,50PPM,S/.001%,BULK RNC60H8452FSB14
MF,1/4W,84.5K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,84.5K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H8452FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8452FSB14-ND
Through Hole Resistors RNC60H8452FSB14-ND
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8452FSB14 RNC60H8452FSB14-ND
Product Name MF,1/4W,84.5K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers