Vishay Precision Group MF,1/4W,845,1%,50PPM,S/.001%,BULK RNC60H8450FSB14

Description
MF,1/4W,845,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,845,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,845,1%,50PPM,S/.001%,BULK - RNC60H8450FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,845,1%,50PPM,S/.001%,BULK
RNC60H8450FSB14
MF,1/4W,845,1%,50PPM,S/.001%,BULK RNC60H8450FSB14
MF,1/4W,845,1%,50PPM ,S/.001%,BULK

MF,1/4W,845,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H8450FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8450FSB14-ND
Through Hole Resistors RNC60H8450FSB14-ND
845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0914
Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0914
Resistor,Metal Film,845Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,845Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H8450FSB14 RNC60H8450FSB14-ND 09M0914
Product Name MF,1/4W,845,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details