Vishay Intertechnology, Inc. RES 8.35K OHM 1/4W 1% AXIAL RNC60H8351FRB14

Description
RES 8.35Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.35Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.35K OHM 1/4W 1% AXIAL - RNC60H8351FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1/4W 1% AXIAL
RNC60H8351FRB14
RES 8.35K OHM 1/4W 1% AXIAL RNC60H8351FRB14
RES 8.35Kohm 1/4W 1% AXIAL

RES 8.35Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8351FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8351FRB14-ND
Through Hole Resistors RNC60H8351FRB14-ND
8.35 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.35 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8351FRB14 RNC60H8351FRB14-ND
Product Name RES 8.35K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details