Vishay Precision Group RES 82.5 OHM 1/4W 1% AXIAL RNC60H82R5FSR36

Description
RES 82.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/4W 1% AXIAL - RNC60H82R5FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/4W 1% AXIAL
RNC60H82R5FSR36
RES 82.5 OHM 1/4W 1% AXIAL RNC60H82R5FSR36
RES 82.5ohm 1/4W 1% AXIAL

RES 82.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H82R5FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H82R5FSR36-ND
Through Hole Resistors RNC60H82R5FSR36-ND
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0852
Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0852
Resistor,Metal Film,82.5Ohms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,82.5Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H82R5FSR36 RNC60H82R5FSR36-ND 09M0852
Product Name RES 82.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details