Vishay Intertechnology, Inc. RES 82.5 OHM 1/4W .1% AXIAL RNC60H82R5BSB14

Description
RES 82.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/4W .1% AXIAL - RNC60H82R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/4W .1% AXIAL
RNC60H82R5BSB14
RES 82.5 OHM 1/4W .1% AXIAL RNC60H82R5BSB14
RES 82.5ohm 1/4W .1% AXIAL

RES 82.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H82R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H82R5BSB14-ND
Through Hole Resistors RNC60H82R5BSB14-ND
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H82R5BSB14 RNC60H82R5BSB14-ND
Product Name RES 82.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers