Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W .5% AXIAL RNC60H8251DSB14

Description
RES 8.25Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W .5% AXIAL - RNC60H8251DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W .5% AXIAL
RNC60H8251DSB14
RES 8.25K OHM 1/4W .5% AXIAL RNC60H8251DSB14
RES 8.25Kohm 1/4W .5% AXIAL

RES 8.25Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8251DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8251DSB14-ND
Through Hole Resistors RNC60H8251DSB14-ND
8.25 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8251DSB14 RNC60H8251DSB14-ND
Product Name RES 8.25K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details