Vishay Intertechnology, Inc. RES 825 OHM 1/4W 1% AXIAL RNC60H8250FPB14

Description
RES 825ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/4W 1% AXIAL - RNC60H8250FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/4W 1% AXIAL
RNC60H8250FPB14
RES 825 OHM 1/4W 1% AXIAL RNC60H8250FPB14
RES 825ohm 1/4W 1% AXIAL

RES 825ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8250FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8250FPB14-ND
Through Hole Resistors RNC60H8250FPB14-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8250FPB14 RNC60H8250FPB14-ND
Product Name RES 825 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details