Vishay Intertechnology, Inc. RES 820K OHM 1/4W 1% AXIAL RNC60H8203FMB14

Description
RES 820Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/4W 1% AXIAL - RNC60H8203FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/4W 1% AXIAL
RNC60H8203FMB14
RES 820K OHM 1/4W 1% AXIAL RNC60H8203FMB14
RES 820Kohm 1/4W 1% AXIAL

RES 820Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8203FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8203FMB14-ND
Through Hole Resistors RNC60H8203FMB14-ND
820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8203FMB14 RNC60H8203FMB14-ND
Product Name RES 820K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers