Vishay Intertechnology, Inc. RES 82K OHM 1/4W .1% AXIAL RNC60H8202BSB14

Description
RES 82Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/4W .1% AXIAL - RNC60H8202BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/4W .1% AXIAL
RNC60H8202BSB14
RES 82K OHM 1/4W .1% AXIAL RNC60H8202BSB14
RES 82Kohm 1/4W .1% AXIAL

RES 82Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8202BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8202BSB14-ND
Through Hole Resistors RNC60H8202BSB14-ND
82 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8202BSB14 RNC60H8202BSB14-ND
Product Name RES 82K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details