Vishay Precision Group Through Hole Resistors RNC60H8162DSRE6

Description
81.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
81.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H8162DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8162DSRE6-ND
Through Hole Resistors RNC60H8162DSRE6-ND
81.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

81.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 81.6K OHM 1/4W .5% AXIAL - RNC60H8162DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/4W .5% AXIAL
RNC60H8162DSRE6
RES 81.6K OHM 1/4W .5% AXIAL RNC60H8162DSRE6
RES 81.6Kohm 1/4W .5% AXIAL

RES 81.6Kohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0842
Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0842
Resistor,Metal Film,81.6KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,81.6KOhms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H8162DSRE6-ND RNC60H8162DSRE6 09M0842
Product Name Through Hole Resistors RES 81.6K OHM 1/4W .5% AXIAL Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details