Vishay Intertechnology, Inc. RES 81.6K OHM 1/4W .5% AXIAL RNC60H8162DSB14

Description
RES 81.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 81.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6K OHM 1/4W .5% AXIAL - RNC60H8162DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/4W .5% AXIAL
RNC60H8162DSB14
RES 81.6K OHM 1/4W .5% AXIAL RNC60H8162DSB14
RES 81.6Kohm 1/4W .5% AXIAL

RES 81.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8162DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8162DSB14-ND
Through Hole Resistors RNC60H8162DSB14-ND
81.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

81.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 60K0295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
60K0295
Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 60K0295
Resistor,Metal Film,81.6KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,81.6KOhms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H8162DSB14 RNC60H8162DSB14-ND 60K0295
Product Name RES 81.6K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,81.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details