Vishay Intertechnology, Inc. RES 81.6K OHM 1/4W .1% AXIAL RNC60H8162BSB14

Description
RES 81.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 81.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6K OHM 1/4W .1% AXIAL - RNC60H8162BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/4W .1% AXIAL
RNC60H8162BSB14
RES 81.6K OHM 1/4W .1% AXIAL RNC60H8162BSB14
RES 81.6Kohm 1/4W .1% AXIAL

RES 81.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8162BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8162BSB14-ND
Through Hole Resistors RNC60H8162BSB14-ND
81.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

81.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8162BSB14 RNC60H8162BSB14-ND
Product Name RES 81.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details