Vishay Intertechnology, Inc. RES 8.16K OHM 1/4W .1% AXIAL RNC60H8161BSRE6

Description
RES 8.16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1/4W .1% AXIAL - RNC60H8161BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1/4W .1% AXIAL
RNC60H8161BSRE6
RES 8.16K OHM 1/4W .1% AXIAL RNC60H8161BSRE6
RES 8.16Kohm 1/4W .1% AXIAL

RES 8.16Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8161BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8161BSRE6-ND
Through Hole Resistors RNC60H8161BSRE6-ND
8.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H8161BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H8161BSRE6
Through Hole Resistors RNC60H8161BSRE6
RES 8.16K OHM 1/4W .1% AXIAL

RES 8.16K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H8161BSRE6 RNC60H8161BSRE6-ND RNC60H8161BSRE6
Product Name RES 8.16K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details