Vishay Intertechnology, Inc. RES 816 OHM 1/4W .1% AXIAL RNC60H8160BSB14

Description
RES 816ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/4W .1% AXIAL - RNC60H8160BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/4W .1% AXIAL
RNC60H8160BSB14
RES 816 OHM 1/4W .1% AXIAL RNC60H8160BSB14
RES 816ohm 1/4W .1% AXIAL

RES 816ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8160BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8160BSB14-ND
Through Hole Resistors RNC60H8160BSB14-ND
816 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

816 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8160BSB14 RNC60H8160BSB14-ND
Product Name RES 816 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details