Vishay Precision Group Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H80R6DRRE6

Description
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H80R6DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H80R6DRRE6
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H80R6DRRE6
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H80R6DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H80R6DRRE6-ND
Through Hole Resistors RNC60H80R6DRRE6-ND
80.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0796
Resistor,metal Film,80.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0796
Resistor,Metal Film,80.6Ohms,250WV, .5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,80.6Ohms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H80R6DRRE6 RNC60H80R6DRRE6-ND 09M0796
Product Name Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,80.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details