Vishay Intertechnology, Inc. Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H80R6DRB14

Description
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H80R6DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H80R6DRB14
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H80R6DRB14
Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H80R6DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H80R6DRB14-ND
Through Hole Resistors RNC60H80R6DRB14-ND
80.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H80R6DRB14 RNC60H80R6DRB14-ND
Product Name Res Metal Film 80.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details