Vishay Intertechnology, Inc. RES 80.6K OHM 1/4W .1% AXIAL RNC60H8062BSRE6

Description
RES 80.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/4W .1% AXIAL - RNC60H8062BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/4W .1% AXIAL
RNC60H8062BSRE6
RES 80.6K OHM 1/4W .1% AXIAL RNC60H8062BSRE6
RES 80.6Kohm 1/4W .1% AXIAL

RES 80.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8062BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8062BSRE6-ND
Through Hole Resistors RNC60H8062BSRE6-ND
80.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H8062BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H8062BSRE6
Through Hole Resistors RNC60H8062BSRE6
RES 80.6K OHM 1/4W .1% AXIAL

RES 80.6K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H8062BSRE6 RNC60H8062BSRE6-ND RNC60H8062BSRE6
Product Name RES 80.6K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details