Vishay Intertechnology, Inc. MF,1/4W,806,1%,50PPM,S/.001%,BULK RNC60H8060FSB14

Description
MF,1/4W,806,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,806,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,806,1%,50PPM,S/.001%,BULK - RNC60H8060FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,806,1%,50PPM,S/.001%,BULK
RNC60H8060FSB14
MF,1/4W,806,1%,50PPM,S/.001%,BULK RNC60H8060FSB14
MF,1/4W,806,1%,50PPM ,S/.001%,BULK

MF,1/4W,806,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H8060FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8060FSB14-ND
Through Hole Resistors RNC60H8060FSB14-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,806Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 73H3007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
73H3007
Resistor,metal Film,806Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 73H3007
Resistor,Metal Film,806Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,806Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H8060FSB14 RNC60H8060FSB14-ND 73H3007
Product Name MF,1/4W,806,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,806Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers