Vishay Intertechnology, Inc. RES 804 OHM 1/4W 1% AXIAL RNC60H8040FSRE6

Description
RES 804ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 804ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 804 OHM 1/4W 1% AXIAL - RNC60H8040FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 804 OHM 1/4W 1% AXIAL
RNC60H8040FSRE6
RES 804 OHM 1/4W 1% AXIAL RNC60H8040FSRE6
RES 804ohm 1/4W 1% AXIAL

RES 804ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8040FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8040FSRE6-ND
Through Hole Resistors RNC60H8040FSRE6-ND
804 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

804 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8040FSRE6 RNC60H8040FSRE6-ND
Product Name RES 804 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 804 ohms 804 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details