Vishay Intertechnology, Inc. RES 800 OHM 1/4W .1% AXIAL RNC60H8000BSRE6

Description
RES 800ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 800ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1/4W .1% AXIAL - RNC60H8000BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1/4W .1% AXIAL
RNC60H8000BSRE6
RES 800 OHM 1/4W .1% AXIAL RNC60H8000BSRE6
RES 800ohm 1/4W .1% AXIAL

RES 800ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8000BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8000BSRE6-ND
Through Hole Resistors RNC60H8000BSRE6-ND
800 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

800 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8000BSRE6 RNC60H8000BSRE6-ND
Product Name RES 800 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details