Vishay Intertechnology, Inc. Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H79R6DRRE5

Description
Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H79R6DRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H79R6DRRE5
Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H79R6DRRE5
Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H79R6DRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H79R6DRRE5TR-ND
Through Hole Resistors 541-RNC60H79R6DRRE5TR-ND
79.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H79R6DRRE5 541-RNC60H79R6DRRE5TR-ND
Product Name Res Metal Film 79.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details