Vishay Intertechnology, Inc. RES 7.96K OHM 1/4W .5% AXIAL RNC60H7961DSB14

Description
RES 7.96Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/4W .5% AXIAL - RNC60H7961DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/4W .5% AXIAL
RNC60H7961DSB14
RES 7.96K OHM 1/4W .5% AXIAL RNC60H7961DSB14
RES 7.96Kohm 1/4W .5% AXIAL

RES 7.96Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7961DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7961DSB14-ND
Through Hole Resistors RNC60H7961DSB14-ND
7.96 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.96 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7961DSB14 RNC60H7961DSB14-ND
Product Name RES 7.96K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details