Vishay Intertechnology, Inc. RES 796 OHM 1/4W .5% AXIAL RNC60H7960DSB14

Description
RES 796ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 796ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796 OHM 1/4W .5% AXIAL - RNC60H7960DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796 OHM 1/4W .5% AXIAL
RNC60H7960DSB14
RES 796 OHM 1/4W .5% AXIAL RNC60H7960DSB14
RES 796ohm 1/4W .5% AXIAL

RES 796ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7960DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7960DSB14-ND
Through Hole Resistors RNC60H7960DSB14-ND
796 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7960DSB14 RNC60H7960DSB14-ND
Product Name RES 796 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796 ohms 796 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers