Vishay Intertechnology, Inc. RES 7.78K OHM 1/4W 1% AXIAL RNC60H7781FSB14

Description
RES 7.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.78K OHM 1/4W 1% AXIAL - RNC60H7781FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.78K OHM 1/4W 1% AXIAL
RNC60H7781FSB14
RES 7.78K OHM 1/4W 1% AXIAL RNC60H7781FSB14
RES 7.78Kohm 1/4W 1% AXIAL

RES 7.78Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7781FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7781FSB14-ND
Through Hole Resistors RNC60H7781FSB14-ND
7.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7781FSB14 RNC60H7781FSB14-ND
Product Name RES 7.78K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers