Vishay Precision Group RES 7.77K OHM 1/4W .5% AXIAL RNC60H7771DSRE6

Description
RES 7.77Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.77Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77K OHM 1/4W .5% AXIAL - RNC60H7771DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77K OHM 1/4W .5% AXIAL
RNC60H7771DSRE6
RES 7.77K OHM 1/4W .5% AXIAL RNC60H7771DSRE6
RES 7.77Kohm 1/4W .5% AXIAL

RES 7.77Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7771DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7771DSRE6-ND
Through Hole Resistors RNC60H7771DSRE6-ND
7.77 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.77 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,7.77Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0733 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.77Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0733
Resistor,metal Film,7.77Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0733
Resistor,Metal Film,7.77KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,7.77KOhms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H7771DSRE6 RNC60H7771DSRE6-ND 09M0733
Product Name RES 7.77K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,7.77Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7770 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details