Vishay Precision Group MF,1/4W,768K ,1%,50PPM,S/.001%,BULK RNC60H7683FSB14

Description
MF,1/4W,768K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,768K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,768K ,1%,50PPM,S/.001%,BULK - RNC60H7683FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,768K ,1%,50PPM,S/.001%,BULK
RNC60H7683FSB14
MF,1/4W,768K ,1%,50PPM,S/.001%,BULK RNC60H7683FSB14
MF,1/4W,768K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,768K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H7683FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7683FSB14-ND
Through Hole Resistors RNC60H7683FSB14-ND
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,768Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0723
Resistor,metal Film,768Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0723
Resistor,Metal Film,768KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,768KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H7683FSB14 RNC60H7683FSB14-ND 09M0723
Product Name MF,1/4W,768K ,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,768Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details