Vishay Intertechnology, Inc. MF,768K,.1%,50PPM,BULK RNC60H7683BSB14

Description
MF,768K,.1%,50PPM,BU LK
Request a Quote Datasheet
Description
MF,768K,.1%,50PPM,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,768K,.1%,50PPM,BULK - RNC60H7683BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,768K,.1%,50PPM,BULK
RNC60H7683BSB14
MF,768K,.1%,50PPM,BULK RNC60H7683BSB14
MF,768K,.1%,50PPM,BU LK

MF,768K,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RNC60H7683BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7683BSB14-ND
Through Hole Resistors RNC60H7683BSB14-ND
768 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7683BSB14 RNC60H7683BSB14-ND
Product Name MF,768K,.1%,50PPM,BULK Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details