Vishay Intertechnology, Inc. Through Hole Resistors RNC60H7682BSRE6

Description
76.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
76.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H7682BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7682BSRE6-ND
Through Hole Resistors RNC60H7682BSRE6-ND
76.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 76.8K OHM 1/4W .1% AXIAL - RNC60H7682BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/4W .1% AXIAL
RNC60H7682BSRE6
RES 76.8K OHM 1/4W .1% AXIAL RNC60H7682BSRE6
RES 76.8Kohm 1/4W .1% AXIAL

RES 76.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7682BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H7682BSRE6
Through Hole Resistors RNC60H7682BSRE6
RES 76.8K OHM 1/4W .1% AXIAL

RES 76.8K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H7682BSRE6-ND RNC60H7682BSRE6 RNC60H7682BSRE6
Product Name Through Hole Resistors RES 76.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers