Vishay Intertechnology, Inc. Through Hole Resistors RNC60H7681BSR36

Description
7.68 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H7681BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7681BSR36-ND
Through Hole Resistors RNC60H7681BSR36-ND
7.68 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.68K OHM 1/4W .1% AXIAL - RNC60H7681BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W .1% AXIAL
RNC60H7681BSR36
RES 7.68K OHM 1/4W .1% AXIAL RNC60H7681BSR36
RES 7.68Kohm 1/4W .1% AXIAL

RES 7.68Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7681BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H7681BSR36
Through Hole Resistors RNC60H7681BSR36
RES 7.68K OHM 1/4W .1% AXIAL

RES 7.68K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H7681BSR36-ND RNC60H7681BSR36 RNC60H7681BSR36
Product Name Through Hole Resistors RES 7.68K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details