Vishay Precision Group Through Hole Resistors RNC60H7680FRB14

Description
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H7680FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7680FRB14-ND
Through Hole Resistors RNC60H7680FRB14-ND
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 768 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H7680FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 768 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H7680FRB14
Res Metal Film 768 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H7680FRB14
Res Metal Film 768 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 768 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,768Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0698
Resistor,metal Film,768Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0698
Resistor,Metal Film,768Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,768Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H7680FRB14-ND RNC60H7680FRB14 09M0698
Product Name Through Hole Resistors Res Metal Film 768 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,768Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details