Vishay Precision Group 75 OHM 4W Resistor RNC60H75R0FSRE6

Description
RES 75 OHM 1/4W 1% AXIAL Product overview: RNC60H75R0FSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC60H75R0FSRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75 OHM 1/4W 1% AXIAL Product overview: RNC60H75R0FSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC60H75R0FSRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM 4W Resistor - 53-RNC60H75R0FSRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 4W Resistor
53-RNC60H75R0FSRE6
75 OHM 4W Resistor 53-RNC60H75R0FSRE6
RES 75 OHM 1/4W 1% AXIAL Product overview: RNC60H75R0FSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC60H75R0FSRE6 can be used for catalog matching and distributor lookup.

RES 75 OHM 1/4W 1% AXIAL Product overview: RNC60H75R0FSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC60H75R0FSRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1088819-RNC60H75R0FSRE6
Resistors - Through Hole Resistors 1088819-RNC60H75R0FSRE6
Win Source Part Number: 1088819-RNC60H75R0FS RE6 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/03, RNC60 Features: Military, Moisture Resistant, Weldable Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.097" Dia x 0.280" L (2.46mm x 7.11mm) Alternative Parts (Cross-Reference): MRS25000C7509FRP00; RNMF14FTC75R0; RN50C75R0FB14; CMF5575R000FHBF70; RNC55H71R5FSB14; CMF5582R500FHEB; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC60H75R0FSRE6-MIL Base Product Number: RNC60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088819-RNC60H75R0FSRE6
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/03, RNC60
Features: Military, Moisture Resistant, Weldable
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.097" Dia x 0.280" L (2.46mm x 7.11mm)
Alternative Parts (Cross-Reference): MRS25000C7509FRP00; RNMF14FTC75R0; RN50C75R0FB14; CMF5575R000FHBF70; RNC55H71R5FSB14; CMF5582R500FHEB;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC60H75R0FSRE6-MIL
Base Product Number: RNC60
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC60H75R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H75R0FSRE6-ND
Through Hole Resistors RNC60H75R0FSRE6-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 75 OHM 1/4W 1% AXIAL - RNC60H75R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 1% AXIAL
RNC60H75R0FSRE6
RES 75 OHM 1/4W 1% AXIAL RNC60H75R0FSRE6
RES 75ohm 1/4W 1% AXIAL

RES 75ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0633
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0633
Resistor,Metal Film,75Ohms,250WV,1+ /-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,75Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RNC60H75R0FSRE6 1088819-RNC60H75R0FSRE6 RNC60H75R0FSRE6-ND RNC60H75R0FSRE6 09M0633
Product Name 75 OHM 4W Resistor Resistors - Through Hole Resistors Through Hole Resistors RES 75 OHM 1/4W 1% AXIAL Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details