Vishay Precision Group Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H75R0FRR36

Description
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H75R0FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H75R0FRR36
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H75R0FRR36
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H75R0FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H75R0FRR36-ND
Through Hole Resistors RNC60H75R0FRR36-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0630
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0630
Resistor,Metal Film,75Ohms,250WV,1+ /-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,75Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H75R0FRR36 RNC60H75R0FRR36-ND 09M0630
Product Name Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details