Vishay Precision Group RES 75.9K OHM 1/4W .5% AXIAL RNC60H7592DSRE6

Description
RES 75.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 75.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.9K OHM 1/4W .5% AXIAL - RNC60H7592DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9K OHM 1/4W .5% AXIAL
RNC60H7592DSRE6
RES 75.9K OHM 1/4W .5% AXIAL RNC60H7592DSRE6
RES 75.9Kohm 1/4W .5% AXIAL

RES 75.9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7592DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7592DSRE6-ND
Through Hole Resistors RNC60H7592DSRE6-ND
75.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,75.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0690
Resistor,metal Film,75.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0690
Resistor,Metal Film,75.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,75.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H7592DSRE6 RNC60H7592DSRE6-ND 09M0690
Product Name RES 75.9K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,75.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details