Vishay Intertechnology, Inc. MF,1/4W,7.50K ,1%,50PPM,S/.001%,BULK RNC60H7501FSB14

Description
MF,1/4W,7.50K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,7.50K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,7.50K ,1%,50PPM,S/.001%,BULK - RNC60H7501FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,7.50K ,1%,50PPM,S/.001%,BULK
RNC60H7501FSB14
MF,1/4W,7.50K ,1%,50PPM,S/.001%,BULK RNC60H7501FSB14
MF,1/4W,7.50K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,7.50K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H7501FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7501FSB14-ND
Through Hole Resistors RNC60H7501FSB14-ND
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7501FSB14 RNC60H7501FSB14-ND
Product Name MF,1/4W,7.50K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers