Vishay Intertechnology, Inc. MF,1/4W,750,1%,50PPM,S/.001%,BULK RNC60H7500FSB14

Description
MF,1/4W,750,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,750,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,750,1%,50PPM,S/.001%,BULK - RNC60H7500FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,750,1%,50PPM,S/.001%,BULK
RNC60H7500FSB14
MF,1/4W,750,1%,50PPM,S/.001%,BULK RNC60H7500FSB14
MF,1/4W,750,1%,50PPM ,S/.001%,BULK

MF,1/4W,750,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H7500FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7500FSB14-ND
Through Hole Resistors RNC60H7500FSB14-ND
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 90B6810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
90B6810
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 90B6810
Resistor,Metal Film,750Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,750Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H7500FSB14 RNC60H7500FSB14-ND 90B6810
Product Name MF,1/4W,750,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers