Vishay Intertechnology, Inc. RES 74.1K OHM 1/4W .5% AXIAL RNC60H7412DSB14

Description
RES 74.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 74.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/4W .5% AXIAL - RNC60H7412DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/4W .5% AXIAL
RNC60H7412DSB14
RES 74.1K OHM 1/4W .5% AXIAL RNC60H7412DSB14
RES 74.1Kohm 1/4W .5% AXIAL

RES 74.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7412DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7412DSB14-ND
Through Hole Resistors RNC60H7412DSB14-ND
74.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

74.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7412DSB14 RNC60H7412DSB14-ND
Product Name RES 74.1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details