Vishay Intertechnology, Inc. RES 73.2K OHM 1/4W .5% AXIAL RNC60H7322DSB14

Description
RES 73.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/4W .5% AXIAL - RNC60H7322DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/4W .5% AXIAL
RNC60H7322DSB14
RES 73.2K OHM 1/4W .5% AXIAL RNC60H7322DSB14
RES 73.2Kohm 1/4W .5% AXIAL

RES 73.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7322DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7322DSB14-ND
Through Hole Resistors RNC60H7322DSB14-ND
73.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7322DSB14 RNC60H7322DSB14-ND
Product Name RES 73.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details