Vishay Intertechnology, Inc. RES 7.32K OHM 1/4W 1% AXIAL RNC60H7321FSRE6

Description
RES 7.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/4W 1% AXIAL - RNC60H7321FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/4W 1% AXIAL
RNC60H7321FSRE6
RES 7.32K OHM 1/4W 1% AXIAL RNC60H7321FSRE6
RES 7.32Kohm 1/4W 1% AXIAL

RES 7.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7321FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7321FSRE6-ND
Through Hole Resistors RNC60H7321FSRE6-ND
7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7321FSRE6 RNC60H7321FSRE6-ND
Product Name RES 7.32K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details