Vishay Intertechnology, Inc. RES 7.32K OHM 1/4W .1% AXIAL RNC60H7321BSRE6

Description
RES 7.32Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/4W .1% AXIAL - RNC60H7321BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/4W .1% AXIAL
RNC60H7321BSRE6
RES 7.32K OHM 1/4W .1% AXIAL RNC60H7321BSRE6
RES 7.32Kohm 1/4W .1% AXIAL

RES 7.32Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7321BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7321BSRE6-ND
Through Hole Resistors RNC60H7321BSRE6-ND
7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H7321BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H7321BSRE6
Through Hole Resistors RNC60H7321BSRE6
RES 7.32K OHM 1/4W .1% AXIAL

RES 7.32K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H7321BSRE6 RNC60H7321BSRE6-ND RNC60H7321BSRE6
Product Name RES 7.32K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers