Vishay Intertechnology, Inc. RES 732 OHM 1/4W .1% AXIAL RNC60H7320BSB14

Description
RES 732ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/4W .1% AXIAL - RNC60H7320BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/4W .1% AXIAL
RNC60H7320BSB14
RES 732 OHM 1/4W .1% AXIAL RNC60H7320BSB14
RES 732ohm 1/4W .1% AXIAL

RES 732ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7320BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7320BSB14-ND
Through Hole Resistors RNC60H7320BSB14-ND
732 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7320BSB14 RNC60H7320BSB14-ND
Product Name RES 732 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers