Vishay Intertechnology, Inc. RES 72.3K OHM 1/4W 1% AXIAL RNC60H7232FSB14

Description
RES 72.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 72.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 72.3K OHM 1/4W 1% AXIAL - RNC60H7232FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3K OHM 1/4W 1% AXIAL
RNC60H7232FSB14
RES 72.3K OHM 1/4W 1% AXIAL RNC60H7232FSB14
RES 72.3Kohm 1/4W 1% AXIAL

RES 72.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7232FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7232FSB14-ND
Through Hole Resistors RNC60H7232FSB14-ND
72.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

72.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7232FSB14 RNC60H7232FSB14-ND
Product Name RES 72.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 72300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers