Vishay Intertechnology, Inc. RES 7.2K OHM 1/4W 1% AXIAL RNC60H7201FRB14

Description
RES 7.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.2K OHM 1/4W 1% AXIAL - RNC60H7201FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.2K OHM 1/4W 1% AXIAL
RNC60H7201FRB14
RES 7.2K OHM 1/4W 1% AXIAL RNC60H7201FRB14
RES 7.2Kohm 1/4W 1% AXIAL

RES 7.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7201FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7201FRB14-ND
Through Hole Resistors RNC60H7201FRB14-ND
7.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7201FRB14 RNC60H7201FRB14-ND
Product Name RES 7.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers