Vishay Intertechnology, Inc. Through Hole Resistors RNC60H7150FSB14

Description
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H7150FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7150FSB14-ND
Through Hole Resistors RNC60H7150FSB14-ND
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,715,1%,50PPM,S/.001%,BULK - RNC60H7150FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,715,1%,50PPM,S/.001%,BULK
RNC60H7150FSB14
MF,1/4W,715,1%,50PPM,S/.001%,BULK RNC60H7150FSB14
MF,1/4W,715,1%,50PPM ,S/.001%,BULK

MF,1/4W,715,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H7150FSB14-ND RNC60H7150FSB14
Product Name Through Hole Resistors MF,1/4W,715,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details