Vishay Intertechnology, Inc. RES 7.06K OHM 1/4W .1% AXIAL RNC60H7061BSB14

Description
RES 7.06Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.06Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/4W .1% AXIAL - RNC60H7061BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/4W .1% AXIAL
RNC60H7061BSB14
RES 7.06K OHM 1/4W .1% AXIAL RNC60H7061BSB14
RES 7.06Kohm 1/4W .1% AXIAL

RES 7.06Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7061BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7061BSB14-ND
Through Hole Resistors RNC60H7061BSB14-ND
7.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7061BSB14 RNC60H7061BSB14-ND
Product Name RES 7.06K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details