Vishay Intertechnology, Inc. RES 706 OHM 1/4W .5% AXIAL RNC60H7060DSB14

Description
RES 706ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 706ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 706 OHM 1/4W .5% AXIAL - RNC60H7060DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 706 OHM 1/4W .5% AXIAL
RNC60H7060DSB14
RES 706 OHM 1/4W .5% AXIAL RNC60H7060DSB14
RES 706ohm 1/4W .5% AXIAL

RES 706ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7060DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7060DSB14-ND
Through Hole Resistors RNC60H7060DSB14-ND
706 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

706 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7060DSB14 RNC60H7060DSB14-ND
Product Name RES 706 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 706 ohms 706 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers