Vishay Intertechnology, Inc. Through Hole Resistors RNC60H6983DSB14

Description
698 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
698 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H6983DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6983DSB14-ND
Through Hole Resistors RNC60H6983DSB14-ND
698 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 698K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H6983DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 698K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H6983DSB14
Res Metal Film 698K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H6983DSB14
Res Metal Film 698K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 698K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H6983DSB14-ND RNC60H6983DSB14
Product Name Through Hole Resistors Res Metal Film 698K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details