Vishay Intertechnology, Inc. MF,1/4W,69.8K ,1%,50PPM,S/.001%,BULK RNC60H6982BSB14

Description
MF,1/4W,69.8K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,69.8K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,69.8K ,1%,50PPM,S/.001%,BULK - RNC60H6982BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,69.8K ,1%,50PPM,S/.001%,BULK
RNC60H6982BSB14
MF,1/4W,69.8K ,1%,50PPM,S/.001%,BULK RNC60H6982BSB14
MF,1/4W,69.8K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,69.8K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H6982BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6982BSB14-ND
Through Hole Resistors RNC60H6982BSB14-ND
69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6982BSB14 RNC60H6982BSB14-ND
Product Name MF,1/4W,69.8K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details